Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4014LQI-421T CY8C4014LQI-421T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807348-CY8C4014LQI-4 21T Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 16MHz Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807348-CY8C4014LQI-4 21T Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 16MHz Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4014LQI-421T - 807348-CY8C4014LQI-421T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4014LQI-421T
807348-CY8C4014LQI-421T
Embedded - Embedded - Microcontrollers - CY8C4014LQI-421T 807348-CY8C4014LQI-421T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807348-CY8C4014LQI-4 21T Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 16MHz Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807348-CY8C4014LQI-421T
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 16MHz
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4014LQI-421T
ARM Microcontrollers - MCU CY8C4014LQI-421T
ARM Microcontrollers - MCU 16KB Flash 2KB SRAM PSoC 4

ARM Microcontrollers - MCU 16KB Flash 2KB SRAM PSoC 4

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - CY8C4014LQI-421T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
CY8C4014LQI-421T
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) CY8C4014LQI-421T
16KB 1.71V~5.5V CM0 16MHz 12 QFN-16-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.71V~5.5V CM0 16MHz 12 QFN-16-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807348-CY8C4014LQI-421T CY8C4014LQI-421T CY8C4014LQI-421T
Product Name Embedded - Embedded - Microcontrollers - CY8C4014LQI-421T ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit
Clock Speed 16 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details