Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3445LTI-079 CY8C3445LTI-079

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165849-CY8C3445LTI- 079 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165849-CY8C3445LTI- 079 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3445LTI-079 - 1165849-CY8C3445LTI-079 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3445LTI-079
1165849-CY8C3445LTI-079
Embedded - Embedded - Microcontrollers - CY8C3445LTI-079 1165849-CY8C3445LTI-079
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165849-CY8C3445LTI- 079 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165849-CY8C3445LTI-079
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3445LTI-079 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3445LTI-079
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3445LTI-079
IC MCU 8BIT 32KB FLASH 68QFN

IC MCU 8BIT 32KB FLASH 68QFN

Supplier's Site
MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP - 217-CY8C3445LTI-079 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP
217-CY8C3445LTI-079
MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP 217-CY8C3445LTI-079
MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP

MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3445LTI-079
8-bit Microcontrollers - MCU CY8C3445LTI-079
8-bit Microcontrollers - MCU 32K Flash 50MHz 8051 1.71V to 5.5V

8-bit Microcontrollers - MCU 32K Flash 50MHz 8051 1.71V to 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165849-CY8C3445LTI-079 CY8C3445LTI-079 217-CY8C3445LTI-079 CY8C3445LTI-079
Product Name Embedded - Embedded - Microcontrollers - CY8C3445LTI-079 Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 68-Pin QFN EP 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Clock Speed 50 MHz
RAM 4 KB 4 KB
Supply Voltage 5.5 to 1.71 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers