Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C28645-24LTXI CY8C28645-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165832-CY8C28645-24 LTXI Family Name: CY8C28645 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): TLE9835QX; TLE9835QXXUMA1; CY8C28645-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165832-CY8C28645-24 LTXI Family Name: CY8C28645 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): TLE9835QX; TLE9835QXXUMA1; CY8C28645-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C28645-24LTXI - 1165832-CY8C28645-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C28645-24LTXI
1165832-CY8C28645-24LTXI
Embedded - Embedded - Microcontrollers - CY8C28645-24LTXI 1165832-CY8C28645-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165832-CY8C28645-24 LTXI Family Name: CY8C28645 Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): TLE9835QX; TLE9835QXXUMA1; CY8C28645-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165832-CY8C28645-24LTXI
Family Name: CY8C28645
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): TLE9835QX; TLE9835QXXUMA1; CY8C28645-24LTXIT;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C28645-24LTXI
8-bit Microcontrollers - MCU CY8C28645-24LTXI
8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C28645-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C28645-24LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C28645-24LTXI
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165832-CY8C28645-24LTXI CY8C28645-24LTXI CY8C28645-24LTXI
Product Name Embedded - Embedded - Microcontrollers - CY8C28645-24LTXI 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers