Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845747-CY8C4125LQI-4
Series: PSOC® 4 CY8C4100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Reel - TR
Package: 40-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4125
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C4125LQI-483
ARM Microcontrollers - MCU 32KB Flash 4KB SRAM PSoC 4
IC MCU 32BIT 32KB FLASH 40QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845747-CY8C4125LQI-483T | CY8C4125LQI-483T | CY8C4125LQI-483T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4125LQI-483T | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 32 KB | 4 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts |