Festo Corporation Air solenoid valve MHJ9-QS-4-LF

Description
Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold assembly with individual outputs or with air nozzle output MHJ9: Electrical connection via connecting cable MHJ9-KMH with integrated control electronics MHJ10: Valve manifold assembly with individual outputs MHJ10: Electrical connection via molded-in cable, control electronics included in the valve
Request a Quote Datasheet
Description
Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold assembly with individual outputs or with air nozzle output MHJ9: Electrical connection via connecting cable MHJ9-KMH with integrated control electronics MHJ10: Valve manifold assembly with individual outputs MHJ10: Electrical connection via molded-in cable, control electronics included in the valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - MHJ9-QS-4-LF - Festo Corporation
Islandia, NY, United States
Air solenoid valve
MHJ9-QS-4-LF
Air solenoid valve MHJ9-QS-4-LF
Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold assembly with individual outputs or with air nozzle output MHJ9: Electrical connection via connecting cable MHJ9-KMH with integrated control electronics MHJ10: Valve manifold assembly with individual outputs MHJ10: Electrical connection via molded-in cable, control electronics included in the valve
  • Directly actuated poppet valve
  • Identical basic valves for direct mounting or manifold installation
  • Individual valve with integrated QS fitting
  • Switching frequencies up to 1000 Hz
  • Service life > 5 billion switching cycles
  • Very good reproducibility
  • MHJ9: Valve manifold assembly with individual outputs or with air nozzle output
  • MHJ9: Electrical connection via connecting cable MHJ9-KMH with integrated control electronics
  • MHJ10: Valve manifold assembly with individual outputs
  • MHJ10: Electrical connection via molded-in cable, control electronics included in the valve
Supplier's Site Datasheet
Valves and Control - 2171-MHJ9-QS-4-LF-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MHJ9-QS-4-LF-ND
Valves and Control 2171-MHJ9-QS-4-LF-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MHJ9-QS-4-LF 2171-MHJ9-QS-4-LF-ND
Product Name Air solenoid valve Valves and Control
Valve Type Control Valve; Solenoid Solenoid Valve
Media Air; Compressed Air
Maximum Pressure 7.25 to 116.03 psi (5.1 to 81.66 m H2O) 7.00 to 116.00 psi (4.93 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3BS-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3E-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3B-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-3GL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers