DigiKey Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
Product Name | Notes |
---|---|
Fiber Optic Back Light | |
Fiber Optic Backlight, 4" x 4" | |
Fiber Optic Gooseneck Light | |
Fiber Optic Gooseneck Lights | |
Fiber Optic Illuminator, Double Gooseneck Lights | |
Fiber Optic Illuminator | |
Fiber Optic Ring Light, 1.125" ID | |
Fiber Optic Ring Light, 2.31" ID | |
Fiber Optic Ring Light | |
Fluorescent Ring Light, 2.36" ID | |
Fluorescent Ring Light | |
Halogen Illuminator | |
LED Illuminator, Double Gooseneck Lights | |
LED Illuminator | |
LED Ring Light, 1.57" ID | |
LED Ring Light, 1.97" ID | |
LED Ring Light, 2.2" ID | |
LED Ring Light, 2.35" ID | |
LED Ring Light, 2.44" ID | |
LED Ring Light, 2.63" ID | |
LED Ring Light, 2.76" ID | |
LED Ring Light |