Aven Inc. Illumination Sources 26200B-216

Description
LED Ring Light, 1.97" ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illumination Sources - 243-1488-ND - DigiKey
Thief River Falls, MN, United States
Illumination Sources
243-1488-ND
Illumination Sources 243-1488-ND
LED Ring Light, 1.97" ID

LED Ring Light, 1.97" ID

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Illuminators
Product Number 243-1488-ND
Product Name Illumination Sources
Illumination Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
External illumination - O2D919 - ifm electronic gmbh
Specs
Illumination Type Ring
Approvals ce
Color Temperature 5600 K
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details