Aven Inc. Illumination Sources 26200B-211

Description
LED Ring Light, 1.57" ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illumination Sources - 243-1417-ND - DigiKey
Thief River Falls, MN, United States
Illumination Sources
243-1417-ND
Illumination Sources 243-1417-ND
LED Ring Light, 1.57" ID

LED Ring Light, 1.57" ID

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Illuminators
Product Number 243-1417-ND
Product Name Illumination Sources
Illumination Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details
External illumination - O2D917 - ifm electronic gmbh
Specs
Illumination Type Ring
Approvals ce
Voltage 24 volts
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details