TelephoneStuff.com Datasheets for Fiber Optic Splicers
Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables.
Fiber Optic Splicers: Learn more
| Product Name | Notes |
|---|---|
| FAT-02 Fiber Arrangement Tool is a tool for forming individual 250μm coated fibers into ribbons. Features: - Fiber arrangement method uses an arrangement spring - Fibers are placed into the... | |
| FH-50-12 12-Fiber Ribbon is a Fiber Holder for FSM-50R12 Fusion Splicer. | |
| FH-50-250 250um Coated Single Fiber is a fiber holder for SpliceMate FSM-11R Fusion Splicer and FSM-17R Fusion Splicer. | |
| Ruggedized FSM-60S Fusion Splicer incorporates a user-friendly interface with enhanced features to provide a rugged and reliable fusion splicer. It splices a fiber in 9 seconds and heats a 60mm... | |
| SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket. Splice Closure Family is designed for splicing fibers in aerial, below ground and buried applications. The end caps feature two... | |
| Single mode Fuselite connectors. | |
| SpliceMate fits in the palm of your hand, yet it’s smart and reliable enough to be used with confidence by inexperienced operators. SpliceMate’s advanced intelligence features include two-camera fiber inspection... | |
| The CX77 Fusion Splicer, like its predecessor, the M90, offers the core alignment accuracy of Corning Cable Systems' LID-SYSTEM Unit and the speed of a Profile Alignment System. With the... | |
| The FSM-17S establishes a new standard for single fiber “fixed v-groove” type fusion splicers with a host of improvements including a 35 second tube heater, dual position monitor, and a... | |
| The FSM-18S Fusion Splicer is a low cost, fixed V-groove, single fiber fusion splicer with the same robust features offered in other high end models. Ruggedized Splicer Features: - Rugged... | |
| The FSM-50S is one of the fastest field splicers available, completing a splice and tube heat in a total of 44 seconds, it also features its small size and weight. | |
| The next generation of the proven M90 Fusion Splicer is available today with the Corning Cable Systems OptiSplice M90e Fusion Splicer. The latest addition to the OptiSplice Fusion Splicer product... | |
| The X77i splicer offers the core alignment accuracy of Corning Cable Systems’ LID-SYSTEM Unit as well as the speed and versatility of a camera-based core-alignnment technology, core detection system (CDS). | |
| Universal optical fiber splice is fully compatible with the original 3M Fibrlok and 3M Fibrlok II optical fiber splices, splice trays and organizers. The Fibrlok universal splice utilizes the same... |