Ruggedized FSM-60S Fusion Splicer incorporates a user-friendly interface with enhanced features to provide a rugged and reliable fusion splicer. It splices a fiber in 9 seconds and heats a 60mm splice sleeve in 30 seconds, for a total cycle time of only 39 seconds.
Fusion Splicer Features:
- Rugged Construction: Adds improved reliability by resisting shock, dust, rain, moisture, and withstands a 30” drop test
- New Software: Provides ability to download splice data to a PC for splice data reporting and download video images from splicer to enhance technical support
- Dual monitor position with automatic image orientation automatic arc calibration
- User-selectable fiber clamping method – sheath clamp or fiber holders
- Automatic tube heater operation
- Color LCD display with anti-reflective coating for excellent visibility in bright sunlight
- Simultaneous battery charge and splicer operation
- Up to 90 splice/heat cycles per battery charge
- Detachable work table incorporated into the transit case
- Green friendly – RoHS & WEEE compliant
Package Contents:
- FSM-60S Fusion Splicer (machine only)
- (1) FSM-60S Fusion Splicer
- (1) Transit Case with Carrying Strap
- (1) Splice Sleeve Cooling Tray
- (1) Video Instruction Manual
- (1) Spare Electrodes (pair)
- (1) Quick Reference Guide
- (1) Splicer Carrying Strap
- (1) Sheath Clamp
- (1) AC Adapter
- (1) USB Cable
- (1) AC Cord
- FSM-60S Fusion Splicer Kit (with cleaver)
- (1) FSM-60S Fusion Splicer
- (1) Transit Case with Carrying Strap
- (1) Splice Sleeve Cooling Tray
- (1) Video Instruction Manual
- (1) Spare Electrodes (pair)
- (1) Quick Reference Guide
- (1) Splicer Carrying Strap
- (1) Sheath Clamp
- (1) AC Adapter
- (1) USB Cable
- (1) AC Cord
- (1) Cleaver
- FSM-60S Fusion Splicer Kit (with cleaver, battery and cord)
- (1) FSM-60S Fusion Splicer
- (1) Transit Case with Carrying Strap
- (1) Splice Sleeve Cooling Tray
- (1) Video Instruction Manual
- (1) Spare Electrodes (pair)
- (1) Quick Reference Guide
- (1) Splicer Carrying Strap
- (1) Battery Charge Cord
- (1) Sheath Clamp
- (1) AC Adapter
- (1) USB Cable
- (1) AC Cord
- (1) Battery
- (1) Cleaver
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | FSM-60S |
| Product Name | AFL Ruggedized FSM-60S Fusion Splicer |