SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket.
Splice Closure Family is designed for
splicing fibers in aerial, below ground and buried applications. The end caps feature two express ports for
uncut feeder cables and up to six QUICK-SEAL™ Mechanical
Seal cable ports for drop cables. QUICK-SEAL Mechanical
Seal cable ports allow for rapid and easy addition of cables
after the initial installation is complete. Heat-shrink closures
feature the same internal fiber management provisions but
have an endcap that utilizes heat-shrink cable seals.
Features
- Six 0.2-in tray shelves and one slack basket
- Two-piece end caps separate for easy installation of uncut cables
- Corrosion-free construction
- Fast closure assembly using reusable mechanical seals
(except heat-shrink closures)
- Available in canister or in-line configurations
- Ribbon closures (ORS) do not require splice trays
- No special tools, heaters or power tools are
required for assembly (except for heat-shrink
closures)
- Ported cable entries allow easy addition of future
drop cables
- Modular fiber management system for flexibility
of configurations
- Splice Capacity 144 Fibers
- Length - 28 in
- Suggested Tray - SCF-ST-112 (0.2 in)
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | SCF-6C28-01 |
| Product Name | Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and.. |