The CX77 Fusion Splicer, like its predecessor, the M90, offers the core alignment accuracy of Corning Cable Systems' LID-SYSTEM Unit and the speed of a Profile Alignment System. With the increasing number of applications or splicing dissimilar and specialty fibers, the LID-SYSTEM Unit is a necessity for low loss splices. The CX77 Fusion Splicer is the perfect combination of precision operation and ease of operation, all in a cost-effective machine.
Features:
- A flexible, economical splicer for those needing precision when splicing single-mode fibers, as well as speed and reliability for splicing multimode fibers
- Average splice loss for identical single-mode fibers
of less than 0.03 dB; field loss of 0.05 dB average
- Core-aligning precision of the LID-SYSTEM unit technology
- Large 5.5-inch LCD displays fiber at 100X magnification
- Automatic Fusion Time Control (AFC) ensures low splice
loss every time
- Fully automatic, one-button operation
- Twelve language options including English, French,
and Spanish
- Optional heat-shrink oven settings adjusted via keypad
- LCD intensity control
- On-screen error messages with audible alarms
- Tensile test capability
- Splices pigtails using the LID-SYSTEM unit via a pigtail module for SC, FC, and ST compatible connectors
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | CX77-OSM-T-H |
| Product Name | Corning Cable CX77 Micro Fusion Splicer with Precision.. |