The next generation of the proven M90 Fusion Splicer is
available today with the Corning Cable Systems OptiSplice
M90e Fusion Splicer.
The latest addition to the OptiSplice Fusion Splicer product family, the M90e Fusion Splicer is the ideal machine for
networks where low-loss performance and high-end accuracy
are imperative. The M90e Fusion Splicer offers the active core
alignment accuracy of Corning Cable Systems LID-SYSTEM
Unit, along with the speed and versatility of a passive corealignment technology known as the CDS.
The M90e provides the most advanced set of features available,
yielding top notch performance, while reducing training and
maintenance costs, all in a compact, user-friendly fusion splicer.
Features:
- Crimp and Go splice protection crimping device
- Graphical user interface for easy menu navigation
- On-board, interactive training videos, - Reduces training time and costs - Includes operational and maintenance sections
- High contrast 5.7-in color touch screen with ambient
light sensor for automatic adjustment of different lighting
conditions, including direct sunlight
- Two-in-one alignment unit offering direct active corealignment
with lid-system unit technology and fast 3-axis
camera-based passive core-alignment with CDS
- Fastest total splice cycle time on the market for a corealignment
fusion splicer (13s splice time in CDS mode
+ 20s oven = 35s total cycle time typical)
- Utilizes automatic fusion time to optimize each splice
(LID-SYSTEM Unit
- Includes an external AC power adapter and
a high-capacity Li-Ion battery with external charger
- Rugged, watertight “carry-on” style carrying case
- Maintenance-free precise and durable (P&D;) electrodes
- Easy data output and software upgrades via two USB ports
- Advanced statistical data analysis features allow for the
operator to graphically view the performance of things such
as the cleave quality over a period of time. This enables the
operator to make informed maintenance decisions based on
data analysis, such as when to replace a cleaver blade.
- USB work lamp
- Capable of building attenuators by using
programmable splice loss program (up to 10 dB)
- Automatic fiber type detection with LID-System
- Slot for multimedia card (MMC); 1 GB MMC
included
- Tilt base allows the splicer to face the operator,
allowing for ergonomic operation
- RDUP (formerly RUS) listed
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | M90E-0SM-T-C |
| Product Name | Corning Cable OptiSplice M90e Fusion Splicer with Crimp.. |