The X77i splicer offers the core alignment accuracy of Corning Cable Systems’ LID-SYSTEM Unit as well as the speed and versatility of a camera-based core-alignnment
technology, core detection system (CDS). With the increasing number of applications for splicing dissimilar
and specialty fibers, the LID-SYSTEM Unit is a necessity for low-loss splices. The X77i Micro Fusion Splicer is the perfect combination of precision operation and ease of use, both in a cost-effective machine.
Features:
- Both a precision LID-SYSTEM Unit for direct core alignment
and a fast three-axis, camera-based core detection system (CDS)
- Utilizes automatic fusion time to optimize each splice
(LID-SYSTEM Unit)
- Graphical user interface for easy menu navigation
- Auto-Start feature begins the splice process when the fiber flaps close
- Includes an external AC power adapter/charger and three internal batteries
- Rugged, watertight “carry-on” style carrying case
- Maintenance-free precise and durable (P&D;) electrodes
- Ultra-fast heat-shrink oven (20 second heating time on 60 mm heat-shrinks)
- USB work lamp (optional)
- Capable of building attenuators by using programmable splice loss program (up to 10 dB)
- RDUP listed (formerly RUS)
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | X77I-0SM-T-H |
| Product Name | Corning Cable Model X77i Micro Fusion Splicer with.. |