The FSM-50S is one of the fastest field splicers available, completing a splice and tube heat in a total of 44 seconds, it also features its small size and weight. The FSM-50S also includes user-friendly features such as calibration-free arc adjustments, automatic fiber type identification and reduced operational steps. Also it offers increased flexibility for various splicing tasks with user-selectable front and back monitor positioning.
Each FSM-50S Fusion Splicer includes: Fusion Splicer with ADC-11 AC adapter/battery charger, AC cord, spare electrodes (pair), monitor cover, operation manual, CT-30A Cleaver, and transit case.
Features:
- Automatic core to core, low-loss splicing regardless of fiber quality or age
- 9-second splicing time
- 35-second heat time (60mm sleeve)
- Dual, user selectable monitor position
- Excellent visibility in bright sunlight with
- 5.6” TFT Color LCD display
- Automatic arc calibration
- Long life battery (up to 160 splice/shrink
cycles per charge)
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Splicers |
| Product Number | S013512 |
| Product Name | AFL FSM-50S Fusion Splicer |