Acme Chip Technology Co., Limited Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
12.5 WATT MODEL E RHEOSTAT 10%
7.5 WATT MODEL C RHEOSTAT 10%
PANEL CONTROL - 9MM-ST-CA
PANEL CONTROL - 9MM-ST-CARBON
PANEL CONTROL
POT 1 OHM 12.5W WIREWOUND LINEAR
POT 1.5K OHM 12.5W WIREWOUND LIN
POT 1.5K OHM 7.5W WIREWOUND LIN
POT 10 OHM 12.5W WIREWOUND LIN
POT 10 OHM 7.5W WIREWOUND LINEAR
POT 100 OHM 12.5W WIREWOUND LIN
POT 100 OHM 7.5W WIREWOUND LIN
POT 100 OHM 75W WIREWOUND LINEAR
POT 100K OHM 1/20W CARBON LINEAR
POT 100K OHM 1/20W CARBON LOG
POT 100K OHM 1/20W CARBON R-LOG
POT 10K OHM 1/20W CARBON LINEAR
POT 10K OHM 1/20W CARBON LOG
POT 10K OHM 1/20W CARBON R-LOG
POT 10K OHM 12.5W WIREWOUND LIN
POT 10K OHM 2W WIREWOUND LINEAR
POT 12.5K OHM 12.5W WW LIN
POT 125 OHM 12.5W WIREWOUND LIN
POT 15 OHM 12.5W WIREWOUND LIN
POT 15 OHM 7.5W WIREWOUND LINEAR
POT 150 OHM 12.5W WIREWOUND LIN
POT 150 OHM 7.5W WIREWOUND LIN
POT 15K OHM 12.5W WIREWOUND LIN
POT 175 OHM 12.5W WIREWOUND LIN
POT 1K OHM 1/20W CARBON LINEAR
POT 1K OHM 1/20W CARBON LOG
POT 1K OHM 12.5W WIREWOUND LIN
POT 1K OHM 7.5W WIREWOUND LINEAR
POT 1M OHM 1/20W CARBON LINEAR
POT 1M OHM 1/20W CARBON LOG
POT 2 OHM 12.5W WIREWOUND LINEAR
POT 2.5 OHM 12.5W WIREWOUND LIN
POT 2.5K OHM 12.5W WIREWOUND LIN
POT 2.5K OHM 7.5W WIREWOUND LIN
POT 200 OHM 12.5W WIREWOUND LIN
POT 200 OHM 7.5W WIREWOUND LIN
POT 200K OHM 1/20W CARBON LINEAR
POT 200K OHM 1/20W CARBON LOG
POT 20K OHM 1/20W CARBON LINEAR
POT 20K OHM 1/20W CARBON LOG
POT 25 OHM 12.5W WIREWOUND LIN
POT 25 OHM 7.5W WIREWOUND LINEAR
POT 250 OHM 12.5W WIREWOUND LIN
POT 250 OHM 7.5W WIREWOUND LIN
POT 250K OHM 1/20W CARBON LINEAR
POT 250K OHM 1/20W CARBON LOG
POT 25K OHM 1/20W CARBON LINEAR
POT 2K OHM 2W WIREWOUND LINEAR
POT 3 OHM 12.5W WIREWOUND LINEAR
POT 3.5K OHM 12.5W WIREWOUND LIN
POT 3.5K OHM 7.5W WIREWOUND LIN
POT 300K OHM 1/20W CARBON LOG
POT 35 OHM 12.5W WIREWOUND LIN
POT 35 OHM 7.5W WIREWOUND LINEAR
POT 350 OHM 12.5W WIREWOUND LIN
POT 350 OHM 7.5W WIREWOUND LIN
POT 5 OHM 12.5W WIREWOUND LINEAR
POT 50 OHM 12.5W WIREWOUND LIN
POT 50 OHM 7.5W WIREWOUND LINEAR
POT 500 OHM 1/20W CARBON LINEAR
POT 500 OHM 12.5W WIREWOUND LIN
POT 500 OHM 7.5W WIREWOUND LIN
POT 500K OHM 1/20W CARBON LINEAR
POT 500K OHM 1/20W CARBON LOG
POT 50K OHM 1/20W CARBON LINEAR
POT 50K OHM 1/20W CARBON LOG
POT 50K OHM 1/20W CARBON R-LOG
POT 5K OHM 1/20W CARBON LINEAR
POT 5K OHM 1/20W CARBON LOG
POT 5K OHM 1/20W CARBON R-LOG
POT 5K OHM 12.5W WIREWOUND LIN
POT 5K OHM 2W WIREWOUND LINEAR
POT 5K OHM 7.5W WIREWOUND LINEAR
POT 6 OHM 12.5W WIREWOUND LINEAR
POT 7.5K OHM 12.5W WIREWOUND LIN
POT 75 OHM 12.5W WIREWOUND LIN
POT 75 OHM 7.5W WIREWOUND LINEAR
POT 750 OHM 12.5W WIREWOUND LIN
POT 750 OHM 7.5W WIREWOUND LIN
POT 8 OHM 12.5W WIREWOUND LINEAR
TRIMMER 200KOHM 0.25W J LEAD TOP

<< Prev Next >>