Bourns, Inc. 20W Rheostat PTV09A-4225F-B203

Description
POT 20K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 20K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV09A-4225F-B203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 20K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B203 can be used for catalog matching and distributor lookup.

POT 20K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PTV09A-4225F-B203-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4225F-B203-ND
Rotary Potentiometers, Rheostats PTV09A-4225F-B203-ND
20k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

20k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4225F-B203 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4225F-B203
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4225F-B203
POT 20K OHM 1/20W CARBON LINEAR

POT 20K OHM 1/20W CARBON LINEAR

Supplier's Site
Pot, Linear, 20K, 0.05W, 20%, Flatted; Track Resistance Bourns - 02J2904 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 20K, 0.05W, 20%, Flatted; Track Resistance Bourns
02J2904
Pot, Linear, 20K, 0.05W, 20%, Flatted; Track Resistance Bourns 02J2904
POT, LINEAR, 20K, 0.05W, 20%, FLATTED; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POT, LINEAR, 20K, 0.05W, 20%, FLATTED; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PTV09A-4225F-B203 PTV09A-4225F-B203-ND PTV09A-4225F-B203 02J2904
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 20K, 0.05W, 20%, Flatted; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers