POT 3 OHM 12.5W WIREWOUND LINEAR
RHEOSTAT, WIREWOUND, 3 OHM, 12.5W; Track Resistance:3ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RES3R0 | 01F3484 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 3 Ohm, 12.5W; Track Resistance Ohmite |
| Resistance Range | 3 ohms |