Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES1K5E

Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES1K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES1K5E-ND
Rotary Potentiometers, Rheostats RES1K5E-ND
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES1K5E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES1K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES1K5E
POT 1.5K OHM 12.5W WIREWOUND LIN

POT 1.5K OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 1.5Kohm, 12.5W; Track Resistance Ohmite - 64K5655 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.5Kohm, 12.5W; Track Resistance Ohmite
64K5655
Rheostat, Wirewound, 1.5Kohm, 12.5W; Track Resistance Ohmite 64K5655
RHEOSTAT, WIREWOUND, 1.5KOHM, 12.5W; Track Resistance:1.5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1.5KOHM, 12.5W; Track Resistance:1.5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RES1K5E-ND RES1K5E 64K5655
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1.5Kohm, 12.5W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1500 ohms 1500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers