25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
POT 25 OHM 12.5W WIREWOUND LIN
RHEOSTAT, 25R, 12.5W, PANEL; Track Resistance:25ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | REL25R-ND | REL25R | 13B329 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, 25R, 12.5W, Panel; Track Resistance Ohmite |
| Category / Application | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Resistance Range | 25 ohms | 25 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |