Ohmite Manufacturing Co. Rheostat, Wirewound, 5Kohm, 12.5W; Track Resistance Ohmite RES5K0

Description
RHEOSTAT, WIREWOUND, 5KOHM, 12.5W; Track Resistance:5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 5KOHM, 12.5W; Track Resistance:5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 5Kohm, 12.5W; Track Resistance Ohmite - 01F3504 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5Kohm, 12.5W; Track Resistance Ohmite
01F3504
Rheostat, Wirewound, 5Kohm, 12.5W; Track Resistance Ohmite 01F3504
RHEOSTAT, WIREWOUND, 5KOHM, 12.5W; Track Resistance:5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 5KOHM, 12.5W; Track Resistance:5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES5K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES5K0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES5K0
POT 5K OHM 12.5W WIREWOUND LIN

POT 5K OHM 12.5W WIREWOUND LIN

Supplier's Site
OHM Rheostats - RES5K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RES5K0
OHM Rheostats RES5K0
RHEOSTAT, 5K OHM, 12.5 WATT

RHEOSTAT, 5K OHM, 12.5 WATT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 01F3504 RES5K0 RES5K0
Product Name Rheostat, Wirewound, 5Kohm, 12.5W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers