Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RCS500E

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RCS500E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RCS500E-ND
Rotary Potentiometers, Rheostats RCS500E-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug

Buy Now Datasheet
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 7.5W;Panel;Dia 0.515in;Enclosed - 70022439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 7.5W;Panel;Dia 0.515in;Enclosed
70022439
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 7.5W;Panel;Dia 0.515in;Enclosed 70022439
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RCS500E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCS500E
POT 500 OHM 7.5W WIREWOUND LIN

POT 500 OHM 7.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 500 Ohm, 7.5W; Track Resistance Ohmite - 64K5589 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 500 Ohm, 7.5W; Track Resistance Ohmite
64K5589
Rheostat, Wirewound, 500 Ohm, 7.5W; Track Resistance Ohmite 64K5589
RHEOSTAT, WIREWOUND, 500 OHM, 7.5W; Track Resistance:500ohm; Power Rating:7.5W; Product Range:RSC Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 500 OHM, 7.5W; Track Resistance:500ohm; Power Rating:7.5W; Product Range:RSC Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RCS500E-ND 70022439 RCS500E 64K5589
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 7.5W;Panel;Dia 0.515in;Enclosed Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 500 Ohm, 7.5W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 7.5 watts 7.5 watts 7.5 watts 7.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers