Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES8R0

Description
POT 8 OHM 12.5W WIREWOUND LINEAR
Description
POT 8 OHM 12.5W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES8R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES8R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES8R0
POT 8 OHM 12.5W WIREWOUND LINEAR

POT 8 OHM 12.5W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 8 Ohm, 12.5W; Track Resistance Ohmite - 01F3486 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 8 Ohm, 12.5W; Track Resistance Ohmite
01F3486
Rheostat, Wirewound, 8 Ohm, 12.5W; Track Resistance Ohmite 01F3486
RHEOSTAT, WIREWOUND, 8 OHM, 12.5W; Track Resistance:8ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 8 OHM, 12.5W; Track Resistance:8ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RES8R0 01F3486
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 8 Ohm, 12.5W; Track Resistance Ohmite
Resistance Range 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details