The Rotary Potentiometer, part number 10C0399, features a resistance value of 10K ohms with a tolerance of ±20%. It operates at a power rating of 50 mW and is designed for linear audio applications. The potentiometer has a mechanical angle of 300° ±5° and a rotational life of 15,000 cycles, making it suitable for various applications including audio equipment and consumer electronics. It can handle a maximum operating voltage of 50 V AC and 20 V DC, with a residual resistance of 1% maximum. The device is RoHS compliant and lead-free, ensuring it meets environmental standards. The recommended operating temperature range is -10 °C to +50 °C. This component is supplied with a flat washer and mounting nut for installation.
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV111-3420A-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-3420A-B103
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
ROTARY POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 10K OHM 1/20W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PTV111-3420A-B103 | PTV111-3420A-B103-ND | 10C0399 | PTV111-3420A-B103 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | |
| Operating AC Voltage | 50 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) |