Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REE5K0E

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REE5K0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REE5K0E-ND
Rotary Potentiometers, Rheostats REE5K0E-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, 5K, 12.5W, Panel; Track Resistance Ohmite - 64K5614 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 5K, 12.5W, Panel; Track Resistance Ohmite
64K5614
Rheostat, 5K, 12.5W, Panel; Track Resistance Ohmite 64K5614
RHEOSTAT, 5K, 12.5W, PANEL; Track Resistance:5kohm; Power Rating:12.5W; Product Range:REE Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 5K, 12.5W, PANEL; Track Resistance:5kohm; Power Rating:12.5W; Product Range:REE Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REE5K0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REE5K0E
POT 5K OHM 12.5W WIREWOUND LIN

POT 5K OHM 12.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number REE5K0E-ND 64K5614 REE5K0E
Product Name Rotary Potentiometers, Rheostats Rheostat, 5K, 12.5W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers