Bourns, Inc. Rotary Potentiometers, Rheostats PTV111-4220A-B103

Description
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PTV111-4220A-B103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PTV111-4220A-B103-ND
Rotary Potentiometers, Rheostats 118-PTV111-4220A-B103-ND
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV111-4220A-B103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV111-4220A-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4220A-B103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV111-4220A-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4220A-B103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns - 17M1607 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns
17M1607
Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns 17M1607
ROTARY POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV111-4220A-B103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-4220A-B103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-4220A-B103
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 118-PTV111-4220A-B103-ND 84-PTV111-4220A-B103 17M1607 PTV111-4220A-B103
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Rotary Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details