Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES125E

Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES125E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES125E-ND
Rotary Potentiometers, Rheostats RES125E-ND
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES125E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES125E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES125E
POT 125 OHM 12.5W WIREWOUND LIN

POT 125 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 125 Ohm, 12.5W; Track Resistance Ohmite - 64K5661 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 125 Ohm, 12.5W; Track Resistance Ohmite
64K5661
Rheostat, Wirewound, 125 Ohm, 12.5W; Track Resistance Ohmite 64K5661
RHEOSTAT, WIREWOUND, 125 OHM, 12.5W; Track Resistance:125ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 125 OHM, 12.5W; Track Resistance:125ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RES125E-ND RES125E 64K5661
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 125 Ohm, 12.5W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details