Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCL10R

Description
POT 10 OHM 7.5W WIREWOUND LINEAR
Description
POT 10 OHM 7.5W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RCL10R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCL10R
POT 10 OHM 7.5W WIREWOUND LINEAR

POT 10 OHM 7.5W WIREWOUND LINEAR

Supplier's Site
Rheostat, 10R, 7.5W, Panel; Track Resistance Ohmite - 13B305 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 10R, 7.5W, Panel; Track Resistance Ohmite
13B305
Rheostat, 10R, 7.5W, Panel; Track Resistance Ohmite 13B305
RHEOSTAT, 10R, 7.5W, PANEL; Track Resistance:10ohm; Power Rating:7.5W; Product Range:RCL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, 10R, 7.5W, PANEL; Track Resistance:10ohm; Power Rating:7.5W; Product Range:RCL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCL10R 13B305
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 10R, 7.5W, Panel; Track Resistance Ohmite
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details