Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REL100E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REL100E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REL100E-ND
Rotary Potentiometers, Rheostats REL100E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REL100E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REL100E
POT 100 OHM 12.5W WIREWOUND LIN

POT 100 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, 100R, 12.5W, Panel; Track Resistance Ohmite - 64K5628 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 100R, 12.5W, Panel; Track Resistance Ohmite
64K5628
Rheostat, 100R, 12.5W, Panel; Track Resistance Ohmite 64K5628
RHEOSTAT, 100R, 12.5W, PANEL; Track Resistance:100ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, 100R, 12.5W, PANEL; Track Resistance:100ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number REL100E-ND REL100E 64K5628
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 100R, 12.5W, Panel; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details