Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES10R

Description
12.5 WATT MODEL E RHEOSTAT 10%
Description
12.5 WATT MODEL E RHEOSTAT 10%

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES10R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES10R
12.5 WATT MODEL E RHEOSTAT 10%

12.5 WATT MODEL E RHEOSTAT 10%

Supplier's Site
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite - 01F3487 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite
01F3487
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite 01F3487
RHEOSTAT, WIREWOUND, 10 OHM, 12.5W; Track Resistance:10ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 10 OHM, 12.5W; Track Resistance:10ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RES10R 01F3487
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers