Bourns, Inc. 20W Rheostat PTV111-4420A-C104

Description
POT 100K OHM 1/20W CARBON R-LOG Product overview: PTV111-4420A-C104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-C104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 1/20W CARBON R-LOG Product overview: PTV111-4420A-C104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-C104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV111-4420A-C104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/20W CARBON R-LOG Product overview: PTV111-4420A-C104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-C104 can be used for catalog matching and distributor lookup.

POT 100K OHM 1/20W CARBON R-LOG Product overview: PTV111-4420A-C104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-C104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PTV111-4420A-C104-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PTV111-4420A-C104-ND
Rotary Potentiometers, Rheostats 118-PTV111-4420A-C104-ND
100k Ohm 1 Gang Reverse Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 1 Gang Reverse Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-4420A-C104
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-4420A-C104
POT 100K OHM 1/20W CARBON R-LOG

POT 100K OHM 1/20W CARBON R-LOG

Supplier's Site
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Bourns - 32K6337 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Bourns
32K6337
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Bourns 32K6337
ROTARY POTENTIOMETER, 100KOHM, 20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PTV111-4420A-C104 118-PTV111-4420A-C104-ND PTV111-4420A-C104 32K6337
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Bourns
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Standards and Certifications RoHS RoHS
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details