Bourns PTV09A-4225F-B104 Potentiometer
9mm carbon potentiometer linear 100K 20%
9mm carbon potentiometer linear 100K 20%
POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B104
100k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT, ROTARY, 100K, 9MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel; Shaft Diameter:6.8mm; No. of RoHS Compliant: Yes
POT 100K OHM 1/20W CARBON LINEAR
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 8275022 | 8275022P | 84-PTV09A-4225F-B104 | PTV09A-4225F-B104-ND | 99Y9620 | PTV09A-4225F-B104 |
| Product Name | Potentiometers | Potentiometers | 20W Rheostat | Rotary Potentiometers, Rheostats | Pot, Rotary, 100K, 9Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Pc pin | ThroughHole | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Rotary | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |