Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REE35R

Description
POT 35 OHM 12.5W WIREWOUND LIN
Description
POT 35 OHM 12.5W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REE35R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REE35R
POT 35 OHM 12.5W WIREWOUND LIN

POT 35 OHM 12.5W WIREWOUND LIN

Supplier's Site
12.5 Watt Model E Rheostat 10% Ohmite - 23C0437 - Newark, An Avnet Company
Chicago, IL, United States
12.5 Watt Model E Rheostat 10% Ohmite
23C0437
12.5 Watt Model E Rheostat 10% Ohmite 23C0437
12.5 WATT MODEL E RHEOSTAT 10%

12.5 WATT MODEL E RHEOSTAT 10%

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number REE35R 23C0437
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 12.5 Watt Model E Rheostat 10% Ohmite
Resistance Range 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details