50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 50K OHM 1/20W CARBON LOG Product overview: PTV09A-2020F-A503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-2020F-A503
RES,Carbon,50KOhms,2
POT 50K OHM 1/20W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 118-PTV09A-2020F-A503-ND | 84-PTV09A-2020F-A503 | 02J2897 | PTV09A-2020F-A503 |
| Product Name | Rotary Potentiometers, Rheostats | 20W Rheostat | Res,carbon,50Kohms,20Wvdc,20+/-% Tol,2722-Case Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio |