Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES6R0

Description
POT 6 OHM 12.5W WIREWOUND LINEAR
Description
POT 6 OHM 12.5W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES6R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES6R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES6R0
POT 6 OHM 12.5W WIREWOUND LINEAR

POT 6 OHM 12.5W WIREWOUND LINEAR

Supplier's Site
Rheostat; Track Resistance Ohmite - 01F3485 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat; Track Resistance Ohmite
01F3485
Rheostat; Track Resistance Ohmite 01F3485
RHEOSTAT; Track Resistance:6ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT; Track Resistance:6ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RES6R0 01F3485
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat; Track Resistance Ohmite
Resistance Range 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details