Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES200

Description
POT 200 OHM 12.5W WIREWOUND LIN
Description
POT 200 OHM 12.5W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES200
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES200
POT 200 OHM 12.5W WIREWOUND LIN

POT 200 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite - 23C0462 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite
23C0462
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite 23C0462
RHEOSTAT, 200R, 12.5W, PANEL MOUNT; Track Resistance:200ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:33.34mm RoHS Compliant: No

RHEOSTAT, 200R, 12.5W, PANEL MOUNT; Track Resistance:200ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:33.34mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RES200 23C0462
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details