Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats
Series: Pro Audio PTV09
Package: Tray
Product Status: Active
Resistance (Ohms): 50k
Adjustment Type: Side Adjustment
Actuator Type: Knurled and Slotted
Actuator Length: 0.787" (20.00mm)
50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 50K OHM 1/20W CARBON LOG
POT 50K OHM 1/20W CARBON LOG
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PTV09A-2020S-A503-ND | PTV09A-2020S-A503 | PTV09A-2020S-A503 | |
| Product Name | Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms |
| Technology / Construction | Carbon Composition | CarbonFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole, Snap In | ThroughHole |