Bourns, Inc. 20W Rheostat PTV111-4420A-B503

Description
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-4420A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-B503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-4420A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-B503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV111-4420A-B503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-4420A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-B503 can be used for catalog matching and distributor lookup.

POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-4420A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-B503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PTV111-4420A-B503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PTV111-4420A-B503-ND
Rotary Potentiometers, Rheostats 118-PTV111-4420A-B503-ND
50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Pot, Rotary, 50Kohm, 20%, 50Mw; Track Resistance Bourns - 32K6336 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 50Kohm, 20%, 50Mw; Track Resistance Bourns
32K6336
Pot, Rotary, 50Kohm, 20%, 50Mw; Track Resistance Bourns 32K6336
POT, ROTARY, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-4420A-B503
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-4420A-B503
POT 50K OHM 1/20W CARBON LINEAR

POT 50K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PTV111-4420A-B503 118-PTV111-4420A-B503-ND 32K6336 PTV111-4420A-B503
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Pot, Rotary, 50Kohm, 20%, 50Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Standards and Certifications RoHS RoHS
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details