Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REL10KE

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REL10KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REL10KE-ND
Rotary Potentiometers, Rheostats REL10KE-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 10Kohm, 12.5W; Track Resistance Ohmite - 64K5626 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10Kohm, 12.5W; Track Resistance Ohmite
64K5626
Rheostat, Wirewound, 10Kohm, 12.5W; Track Resistance Ohmite 64K5626
RHEOSTAT, WIREWOUND, 10KOHM, 12.5W; Track Resistance:10kohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10KOHM, 12.5W; Track Resistance:10kohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REL10KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REL10KE
POT 10K OHM 12.5W WIREWOUND LIN

POT 10K OHM 12.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number REL10KE-ND 64K5626 REL10KE
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10Kohm, 12.5W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details