Ohmite Manufacturing Co. 7.5 Watt Model C Rheostat 10% Ohmite RCS75R

Description
7.5 WATT MODEL C RHEOSTAT 10%
Description
7.5 WATT MODEL C RHEOSTAT 10%

Suppliers

Company
Product
Description
Supplier Links
7.5 Watt Model C Rheostat 10% Ohmite - 13B314 - Newark, An Avnet Company
Chicago, IL, United States
7.5 Watt Model C Rheostat 10% Ohmite
13B314
7.5 Watt Model C Rheostat 10% Ohmite 13B314
7.5 WATT MODEL C RHEOSTAT 10%

7.5 WATT MODEL C RHEOSTAT 10%

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RCS75R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCS75R
POT 75 OHM 7.5W WIREWOUND LINEAR

POT 75 OHM 7.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13B314 RCS75R
Product Name 7.5 Watt Model C Rheostat 10% Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers