Bourns, Inc. 20W Rheostat PTV09A-8025U-B103

Description
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-8025U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-8025U-B103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-8025U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-8025U-B103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV09A-8025U-B103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-8025U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-8025U-B103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-8025U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-8025U-B103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PTV09A-8025U-B103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PTV09A-8025U-B103-ND
Rotary Potentiometers, Rheostats 118-PTV09A-8025U-B103-ND
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns - 13AC5349 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns
13AC5349
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns 13AC5349
POT, LINEAR, 10K, 0.05W, 20%, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

POT, LINEAR, 10K, 0.05W, 20%, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-8025U-B103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-8025U-B103
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site
Rotary Potentiometers, Rheostats - PTV09A-8025U-B103 - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
PTV09A-8025U-B103
Rotary Potentiometers, Rheostats PTV09A-8025U-B103
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 84-PTV09A-8025U-B103 118-PTV09A-8025U-B103-ND 13AC5349 PTV09A-8025U-B103 PTV09A-8025U-B103
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats
Technology / Construction Carbon Film Carbon Composition CarbonFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details