Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REL250E

Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REL250E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REL250E-ND
Rotary Potentiometers, Rheostats REL250E-ND
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, 250R, 12.5W, Panel; Track Resistance Ohmite - 64K5640 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 250R, 12.5W, Panel; Track Resistance Ohmite
64K5640
Rheostat, 250R, 12.5W, Panel; Track Resistance Ohmite 64K5640
RHEOSTAT, 250R, 12.5W, PANEL; Track Resistance:250ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, 250R, 12.5W, PANEL; Track Resistance:250ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REL250E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REL250E
POT 250 OHM 12.5W WIREWOUND LIN

POT 250 OHM 12.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number REL250E-ND 64K5640 REL250E
Product Name Rotary Potentiometers, Rheostats Rheostat, 250R, 12.5W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data