Potentiometer 9mm horizontal 10K knurled
Bourns PTV09A-4020U-B103 Potentiometer
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020U-B103
POT 10K OHM 1/20W CARBON LINEAR
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1814487 | PTV09A-4020U-B103-ND | 84-PTV09A-4020U-B103 | PTV09A-4020U-B103 | 17M1603 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | 20W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns |
| Mounting / Packaging | ThroughHole; Solder | ThroughHole | ThroughHole | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS |