Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REL10RE

Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REL10RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REL10RE-ND
Rotary Potentiometers, Rheostats REL10RE-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REL10RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REL10RE
POT 10 OHM 12.5W WIREWOUND LIN

POT 10 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite - 64K5627 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite
64K5627
Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite 64K5627
RHEOSTAT, WIREWOUND, 10 OHM, 12.5W; Track Resistance:10ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10 OHM, 12.5W; Track Resistance:10ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number REL10RE-ND REL10RE 64K5627
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10 Ohm, 12.5W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details