Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats REL6R0E

Description
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - REL6R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
REL6R0E-ND
Rotary Potentiometers, Rheostats REL6R0E-ND
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, 6R, 12.5W, Panel; Track Resistance Ohmite - 64K5649 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 6R, 12.5W, Panel; Track Resistance Ohmite
64K5649
Rheostat, 6R, 12.5W, Panel; Track Resistance Ohmite 64K5649
RHEOSTAT, 6R, 12.5W, PANEL; Track Resistance:6ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, 6R, 12.5W, PANEL; Track Resistance:6ohm; Power Rating:12.5W; Product Range:REL Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REL6R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REL6R0E
POT 6 OHM 12.5W WIREWOUND LINEAR

POT 6 OHM 12.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number REL6R0E-ND 64K5649 REL6R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, 6R, 12.5W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 6 ohms 6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details