Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES200E

Description
POT 200 OHM 12.5W WIREWOUND LIN
Request a Quote Datasheet
Description
POT 200 OHM 12.5W WIREWOUND LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES200E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES200E-ND
Rotary Potentiometers, Rheostats RES200E-ND
POT 200 OHM 12.5W WIREWOUND LIN

POT 200 OHM 12.5W WIREWOUND LIN

Buy Now Datasheet
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite - 64K5669 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite
64K5669
Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite 64K5669
RHEOSTAT, 200R, 12.5W, PANEL MOUNT; Track Resistance:200ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:33.34mm RoHS Compliant: Yes

RHEOSTAT, 200R, 12.5W, PANEL MOUNT; Track Resistance:200ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:33.34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES200E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES200E
12.5 WATT MODEL E RHEOSTAT 10%

12.5 WATT MODEL E RHEOSTAT 10%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RES200E-ND 64K5669 RES200E
Product Name Rotary Potentiometers, Rheostats Rheostat, 200R, 12.5W, Panel Mount; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers