Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES6R0E

Description
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES6R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES6R0E-ND
Rotary Potentiometers, Rheostats RES6R0E-ND
6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

6 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 6 Ohm, 12.5W; Track Resistance Ohmite - 64K5680 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 6 Ohm, 12.5W; Track Resistance Ohmite
64K5680
Rheostat, Wirewound, 6 Ohm, 12.5W; Track Resistance Ohmite 64K5680
RHEOSTAT, WIREWOUND, 6 OHM, 12.5W; Track Resistance:6ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 6 OHM, 12.5W; Track Resistance:6ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 6 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open - 70022457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 6 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open
70022457
Rheostat;Rest 6 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open 70022457
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES6R0E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES6R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES6R0E
POT 6 OHM 12.5W WIREWOUND LINEAR

POT 6 OHM 12.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RES6R0E-ND 64K5680 70022457 RES6R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 6 Ohm, 12.5W; Track Resistance Ohmite Rheostat;Rest 6 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers