Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RCS50RE

Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug
Request a Quote Datasheet
Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RCS50RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RCS50RE-ND
Rotary Potentiometers, Rheostats RCS50RE-ND
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug

50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 7.5W Solder Lug

Buy Now Datasheet
Rheostat, 50R, 7.5W, Panel; Track Resistance Ohmite - 64K5588 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 50R, 7.5W, Panel; Track Resistance Ohmite
64K5588
Rheostat, 50R, 7.5W, Panel; Track Resistance Ohmite 64K5588
RHEOSTAT, 50R, 7.5W, PANEL; Track Resistance:50ohm; Power Rating:7.5W; Product Range:RCS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, 50R, 7.5W, PANEL; Track Resistance:50ohm; Power Rating:7.5W; Product Range:RCS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RCS50RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCS50RE
POT 50 OHM 7.5W WIREWOUND LINEAR

POT 50 OHM 7.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RCS50RE-ND 64K5588 RCS50RE
Product Name Rotary Potentiometers, Rheostats Rheostat, 50R, 7.5W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details