Bourns, Inc. Rotary Potentiometers, Rheostats PTV142B20E120AB104

Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV142B20E120AB104-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV142B20E120AB104-ND
Rotary Potentiometers, Rheostats PTV142B20E120AB104-ND
100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in - 70153375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in
70153375
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in 70153375
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element.
Features:

  • PTV142B-2: PC Pins Vertical and Facing Down
  • PTV142B-4: PC Pins Horizontal and Rear Facing
  • Rotational Life: 15K Cycles
  • Power Rating: 0.05 Watts
  • Resistance Tolerance: ±20%
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV142B20E120AB104 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV142B20E120AB104
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV142B20E120AB104
POT 100K OHM 1/20W CARBON LINEAR

POT 100K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTV142B20E120AB104-ND 70153375 PTV142B20E120AB104
Product Name Rotary Potentiometers, Rheostats Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Panel Mount (Bushing) ThroughHole; PCB
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers