Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-4025F-B503

Description
50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-4025F-B503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4025F-B503-ND
Rotary Potentiometers, Rheostats PTV09A-4025F-B503-ND
50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV09A-4025F-B503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4025F-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4025F-B503 can be used for catalog matching and distributor lookup.

POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4025F-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4025F-B503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Rotary, 50Kohm, 9Mm, 20%; Track Resistance Bourns - 61J7604 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 50Kohm, 9Mm, 20%; Track Resistance Bourns
61J7604
Pot, Rotary, 50Kohm, 9Mm, 20%; Track Resistance Bourns 61J7604
POT, ROTARY, 50KOHM, 9MM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 50KOHM, 9MM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4025F-B503 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4025F-B503
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4025F-B503
POT 50K OHM 1/20W CARBON LINEAR

POT 50K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PTV09A-4025F-B503-ND 84-PTV09A-4025F-B503 61J7604 PTV09A-4025F-B503
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Pot, Rotary, 50Kohm, 9Mm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers